Amphenol Industrial Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial 97-3102A-22(850)

Description
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial - 96F5208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial
96F5208
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial 96F5208
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5208
Product Name Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details