Amphenol Industrial Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3102A-20(850)

Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial - 96F5206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
96F5206
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 96F5206
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet
Plug/Receptacle - 389778 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
389778
Plug/Receptacle 389778
CIRCULAR SHELL, RECEPTACLE, SIZE 20, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 20 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:20; BODY MATERIAL:ALUMINUM ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR SHELL, RECEPTACLE, SIZE 20, AL ALLOY; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 20 INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:20; BODY MATERIAL:ALUMINUM ALLOY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 96F5206 389778
Product Name Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details