Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-3102A-20-7S

Description
MIL-5015 97 THREADED
Request a Quote Datasheet
Description
MIL-5015 97 THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-20-7S
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-20-7S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 97-3102A-20-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-20-7S-ND
Circular Connector Assemblies 97-3102A-20-7S-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-20-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-20-7S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-20-7S
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
connector,metal circ,box recept,size 20,8 #16 solder socket contact,olive drab - 70108221 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 20,8 #16 solder socket contact,olive drab
70108221
connector,metal circ,box recept,size 20,8 #16 solder socket contact,olive drab 70108221
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Rcpt, 20-7, Flange; Product Range Amphenol Industrial - 06W1539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Amphenol Industrial
06W1539
Circular Connector, Rcpt, 20-7, Flange; Product Range Amphenol Industrial 06W1539
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-20-7S 97-3102A-20-7S 97-3102A-20-7S-ND 97-3102A-20-7S 70108221 06W1539
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,box recept,size 20,8 #16 solder socket contact,olive drab Circular Connector, Rcpt, 20-7, Flange; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data