Amphenol Industrial Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3102A-20-689

Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial - 97J4822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
97J4822
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97J4822
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4822
Product Name Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details