Amphenol Industrial Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3102A-20-639

Description
AB 3102A SHL KIT 20 639
Request a Quote Datasheet
Description
AB 3102A SHL KIT 20 639
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3102A-20-639 - PEI-Genesis
Philadelphia, PA, United States
AB 3102A SHL KIT 20 639

AB 3102A SHL KIT 20 639

Buy Now
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial - 97J4821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
97J4821
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97J4821
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3102A-20-639 97J4821
Product Name Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data