Amphenol Industrial Circular Connector Assemblies 97-3102A-20-3P

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-20-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-20-3P-ND
Circular Connector Assemblies 339-97-3102A-20-3P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial - 22C8519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
22C8519
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial 22C8519
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-20-3P-ND 22C8519
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data