Amphenol Industrial Circular Connector Assemblies 97-3102A-20-29P(946)

Description
17 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-20-29P(946)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-20-29P(946)-ND
Circular Connector Assemblies 97-3102A-20-29P(946)-ND
17 Position Circular Connector Receptacle, Male Pins Solder Cup

17 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector

Connector

Buy Now
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial - 67K7556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial
67K7556
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial 67K7556
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,box recept,size 20,17 #16 solder pin contact,black finish - 70110059 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 20,17 #16 solder pin contact,black finish
70110059
connector,metal circ,box recept,size 20,17 #16 solder pin contact,black finish 70110059
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-20-29P(946)-ND 97-3102A-20-29P(946) 67K7556 70110059
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 20,17 #16 solder pin contact,black finish
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details