MIL-5015 97 THREADED
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3102A-20-27S | 97-3102A-20-27S-ND | 70108233 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,metal circ,box recept,size 20,14 #16 solder socket contact,olive drab |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Chassis | |
| Geometry | Straight | ||
| Termination | Solder |