Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-20-16P

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-20-16P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-20-16P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-20-16P
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 97-3102A-20-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-20-16P-ND
Circular Connector Assemblies 97-3102A-20-16P-ND
9 Position Circular Connector Receptacle, Male Pins Solder Cup

9 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 9 Position, Box; Product Range Amphenol Industrial - 93F1189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 9 Position, Box; Product Range Amphenol Industrial
93F1189
Circular Connector, Receptacle, Size 20, 9 Position, Box; Product Range Amphenol Industrial 93F1189
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,box recept,size 20,2#12 & 7#16 solder pin cont,olive drab - 70108226 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 20,2#12 & 7#16 solder pin cont,olive drab
70108226
connector,metal circ,box recept,size 20,2#12 & 7#16 solder pin cont,olive drab 70108226
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-20-16P 97-3102A-20-16P-ND 93F1189 70108226
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 9 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 20,2#12 & 7#16 solder pin cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details