Amphenol Industrial Circular Connector Assemblies 97-3102A-20-15S

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-20-15S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-20-15S-ND
Circular Connector Assemblies 97-3102A-20-15S-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-20-15S
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-20-15S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial - 92F5608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial
92F5608
Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial 92F5608
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,box recept,size 20,7 #12 solder socket contact,olive drab - 70108225 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 20,7 #12 solder socket contact,olive drab
70108225
connector,metal circ,box recept,size 20,7 #12 solder socket contact,olive drab 70108225
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-20-15S-ND 97-3102A-20-15S 92F5608 70108225
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 7 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 20,7 #12 solder socket contact,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details