Amphenol Industrial Circular Connector Assemblies 97-3102A-18-8S

Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-18-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-18-8S-ND
Circular Connector Assemblies 339-97-3102A-18-8S-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-18-8S
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-18-8S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
connector,metal circ,box recept,size 18,1#12 & 7#16 solder socket contact,olive - 70108205 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 18,1#12 & 7#16 solder socket contact,olive
70108205
connector,metal circ,box recept,size 18,1#12 & 7#16 solder socket contact,olive 70108205
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Conn, Rcpt, 18-8, Box Mount; Product Range Amphenol Industrial - 75X4667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-8, Box Mount; Product Range Amphenol Industrial
75X4667
Circular Conn, Rcpt, 18-8, Box Mount; Product Range Amphenol Industrial 75X4667
CIRCULAR CONN, RCPT, 18-8, BOX MOUNT; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-8, BOX MOUNT; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-18-8S-ND 97-3102A-18-8S 70108205 75X4667
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I connector,metal circ,box recept,size 18,1#12 & 7#16 solder socket contact,olive Circular Conn, Rcpt, 18-8, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details