Amphenol Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-18-3S(621)

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-18-3S(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-18-3S(621)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-18-3S(621)
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
connector,metal circ,box recept,size 18,2 #12 solder socket contact,black finish - 70106096 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 18,2 #12 solder socket contact,black finish
70106096
connector,metal circ,box recept,size 18,2 #12 solder socket contact,black finish 70106096
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3102A-18-3S(621) 70106096
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,box recept,size 18,2 #12 solder socket contact,black finish
Geometry Straight
Termination Solder
Mounting Chassis
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers