Amphenol Industrial Circular Connector Assemblies 97-3102A-18-1P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-18-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-18-1P-ND
Circular Connector Assemblies 97-3102A-18-1P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
97-3102A-18-1P
Unspecified Connectors 97-3102A-18-1P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3102A-18-1P
Unspecified Connectors 97-3102A-18-1P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-18-1P
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-18-1P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial - 93F1198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
93F1198
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial 93F1198
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,box recept,size 18,10 #16 solder pin contact,olive drab - 70108198 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 18,10 #16 solder pin contact,olive drab
70108198
connector,metal circ,box recept,size 18,10 #16 solder pin contact,olive drab 70108198
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-18-1P-ND 97-3102A-18-1P 97-3102A-18-1P 93F1198 70108198
Product Name Circular Connector Assemblies Unspecified Connectors MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 18,10 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data