The Amphenol 97 Series Circular Connector, part number 25H7995, is designed for general duty applications, featuring a box mount receptacle shell style with six solder pin contacts. It utilizes a threaded coupling mechanism for secure connections. The connector is suitable for various industries, including automotive, robotics, and machine tools, and is constructed from high-grade aluminum alloy for durability and environmental protection. This connector is RoHS compliant and offers a range of insert arrangements and finishes, including cadmium and environmentally friendly zinc alloy options. It is recognized by UL and CSA, ensuring adherence to safety standards.
5015 Solder Box Mt. Recp. 97-Blue Insert
6 Position Circular Connector Receptacle, Male Pins Solder Cup
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:-; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-12 RoHS Compliant: No
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3102A-18-12P | 97-3102A-18-12P-ND | 70108212 | 25H7995 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | connector,metal circ,box recept,size 18,6 #16 solder pin contact,olive drab | Circular Connector, Rcpt, 18-12, Flange; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Chassis | ||
| Geometry | Straight | |||
| Termination | Solder | |||
| Coupling | Threaded | Threaded |