Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-3102A-16S-1S

Description
MIL-5015 97 THREADED
Request a Quote Datasheet
Description
MIL-5015 97 THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-16S-1S
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-16S-1S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-16S-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-16S-1S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-16S-1S
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 97-3102A-16S-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-16S-1S-ND
Circular Connector Assemblies 97-3102A-16S-1S-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial - 93F1173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
93F1173
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial 93F1173
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
connector,metal circ,box recept,size 16s,7 #16 solder socket contact,olive drab - 70108191 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 16s,7 #16 solder socket contact,olive drab
70108191
connector,metal circ,box recept,size 16s,7 #16 solder socket contact,olive drab 70108191
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector Assemblies - 97-3102A-16S-1S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
97-3102A-16S-1S
Circular Connector Assemblies 97-3102A-16S-1S
CONN RCPT FMALE 7P SOLDER CUP

CONN RCPT FMALE 7P SOLDER CUP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-16S-1S 97-3102A-16S-1S 97-3102A-16S-1S-ND 93F1173 70108191 97-3102A-16S-1S
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 16s,7 #16 solder socket contact,olive drab Circular Connector Assemblies
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis Panel Mount
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823445-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers