Amphenol Industrial connector,metal circ,box recept,size 16s,7 #16 solder pin contact,black finish 97-3102A-16S-1P(621)

Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,box recept,size 16s,7 #16 solder pin contact,black finish - 70106083 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 16s,7 #16 solder pin contact,black finish
70106083
connector,metal circ,box recept,size 16s,7 #16 solder pin contact,black finish 70106083
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts Rohs Compliant Amphenol Industrial - 66F9311 - Newark, An Avnet Company
Chicago, IL, United States
Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts Rohs Compliant Amphenol Industrial
66F9311
Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts Rohs Compliant Amphenol Industrial 66F9311
Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts RoHS Compliant: Yes

Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70106083 66F9311
Product Name connector,metal circ,box recept,size 16s,7 #16 solder pin contact,black finish Box Mounting Receptacle, 97 Series, Solid Backshell, Circular Connector, 7 Pin Contacts Rohs Compliant Amphenol Industrial
Geometry Straight
Termination Solder
Mounting Chassis
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers