Amphenol Industrial Circular Connector Assemblies 97-3102A-16-9S

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-16-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-16-9S-ND
Circular Connector Assemblies 339-97-3102A-16-9S-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
connector,metal circ,box recept,size 16,2#12 & 2#16 solder socket contact,olive - 70108185 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 16,2#12 & 2#16 solder socket contact,olive
70108185
connector,metal circ,box recept,size 16,2#12 & 2#16 solder socket contact,olive 70108185
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 4 Rohs Compliant Amphenol Industrial - 23H7859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 4 Rohs Compliant Amphenol Industrial
23H7859
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 4 Rohs Compliant Amphenol Industrial 23H7859
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 4 RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-16-9S-ND 70108185 23H7859
Product Name Circular Connector Assemblies connector,metal circ,box recept,size 16,2#12 & 2#16 solder socket contact,olive Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 4 Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Voltage Rating 500 to 700 volts 500 to 700 volts
Current Rating 13.0 to 23.0 amps 13.0 to 23.0 amps
Unlock Full Specs
to access all available technical data