Amphenol Industrial Lug/Connector 97-3102A-14S

Description
CIRCULAR SHELL RCPT, 14S, AL; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 14S INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:14S; SHELL FINISH:CADMIUM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR SHELL RCPT, 14S, AL; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 14S INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:14S; SHELL FINISH:CADMIUM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 389730 - Radwell International
Willingboro, NJ, United States
Lug/Connector
389730
Lug/Connector 389730
CIRCULAR SHELL RCPT, 14S, AL; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 14S INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:14S; SHELL FINISH:CADMIUM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR SHELL RCPT, 14S, AL; PRODUCT RANGE:97 SERIES; SHELL TYPE:WALL MOUNT RECEPTACLE; FOR USE WITH:SIZE 14S INSERTS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; CONNECTOR SHELL SIZE:14S; SHELL FINISH:CADMIUM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 389730
Product Name Lug/Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details