MIL-5015 97 THREADED
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 2 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3102A-14S-9S | 97-3102A-14S-9S | 339-97-3102A-14S-9S-ND | 70108183 | 93F1256 |
| Product Name | Unspecified Connectors | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,metal circ,box recept,size 14s,2 #16 solder socket contact,olive drab | Circular Connector, Receptacle, Size 14S, 2 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Chassis | |||
| Geometry | Straight | ||||
| Termination | Solder | ||||
| Coupling | Threaded | Threaded |