Amphenol Industrial Circular Connector Assemblies 97-3102A-14S-7S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3102A-14S-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-14S-7S-ND
Circular Connector Assemblies 339-97-3102A-14S-7S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-14S-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-14S-7S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-14S-7S
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3102A-14S-7S
MIL Spec Connector - MIL-DTL 5015, I 97-3102A-14S-7S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial - 93F1212 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
93F1212
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 93F1212
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 3 Rohs Compliant Amphenol Industrial - 97W4799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 3 Rohs Compliant Amphenol Industrial
97W4799
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 3 Rohs Compliant Amphenol Industrial 97W4799
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 3 RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 3 RoHS Compliant: No

Supplier's Site
connector,metal circ,box recept,size 14s,3 #16 solder socket contact,olive drab - 70108181 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 14s,3 #16 solder socket contact,olive drab
70108181
connector,metal circ,box recept,size 14s,3 #16 solder socket contact,olive drab 70108181
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3102A-14S-7S-ND 97-3102A-14S-7S 97-3102A-14S-7S 93F1212 97W4799 70108181
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 3 Rohs Compliant Amphenol Industrial connector,metal circ,box recept,size 14s,3 #16 solder socket contact,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products