Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-14S-5P(621)

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-14S-5P(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-14S-5P(621)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-14S-5P(621)
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Conn, Rcpt, Size 14S, 5Pos, Box; Product Range Amphenol Industrial - 66F9320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14S, 5Pos, Box; Product Range Amphenol Industrial
66F9320
Circular Conn, Rcpt, Size 14S, 5Pos, Box; Product Range Amphenol Industrial 66F9320
CIRCULAR CONN, RCPT, SIZE 14S, 5POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: Yes

CIRCULAR CONN, RCPT, SIZE 14S, 5POS, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,box recept,size 14s,5 #16 solder pin contact,black finish - 70106075 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 14s,5 #16 solder pin contact,black finish
70106075
connector,metal circ,box recept,size 14s,5 #16 solder pin contact,black finish 70106075
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-14S-5P(621) 66F9320 70106075
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, Size 14S, 5Pos, Box; Product Range Amphenol Industrial connector,metal circ,box recept,size 14s,5 #16 solder pin contact,black finish
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products