Amphenol Corporation connector,metal circ,box recept,size 14s,1 #16 solder socket cont,black finish 97-3102A-14S-4S(621)

Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,box recept,size 14s,1 #16 solder socket cont,black finish - 70106074 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 14s,1 #16 solder socket cont,black finish
70106074
connector,metal circ,box recept,size 14s,1 #16 solder socket cont,black finish 70106074
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70106074
Product Name connector,metal circ,box recept,size 14s,1 #16 solder socket cont,black finish
Geometry Straight
Termination Solder
Mounting Chassis
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details