Amphenol Industrial Circular Shell, Rcpt, Size 12, Al Alloy; Product Range Amphenol Industrial 97-3102A-12(850)

Description
CIRCULAR SHELL, RCPT, SIZE 12, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 12 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:12; Body Material:Aluminum Alloy RoHS Compliant: No
Description
CIRCULAR SHELL, RCPT, SIZE 12, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 12 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:12; Body Material:Aluminum Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 12, Al Alloy; Product Range Amphenol Industrial - 96F5194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 12, Al Alloy; Product Range Amphenol Industrial
96F5194
Circular Shell, Rcpt, Size 12, Al Alloy; Product Range Amphenol Industrial 96F5194
CIRCULAR SHELL, RCPT, SIZE 12, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 12 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:12; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 12, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 12 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:12; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5194
Product Name Circular Shell, Rcpt, Size 12, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details