2 Position Circular Connector Receptacle, Male Pins Solder Cup
Connector
CIRCULAR CONNECTOR, RCPT, 2POS, 10SL-4; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: Yes
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.
CONN RCPT MALE 2P SILV SLDR CUP
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3102A-10SL-4P(946)-ND | 97-3102A-10SL-4P(946) | 10M8995 | 70143277 | 97-3102A-10SL-4P(946) |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 2Pos, 10Sl-4; Product Range Amphenol Industrial | connector,metal circ,box recept,no bkshl,size 10sl,2#16 solder pin cont,black | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | Panel Mount | ||
| Coupling / Adapter | Coupling / Adapter | ||||
| Coupling | Threaded | Threaded | |||
| Geometry | Straight |