Amphenol Industrial Ab 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial 97-3101A28-12PW

Description
AB 26C 26#16 PIN RECP
Request a Quote
Description
AB 26C 26#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A28-12PW - PEI-Genesis
Philadelphia, PA, United States
AB 26C 26#16 PIN RECP

AB 26C 26#16 PIN RECP

Buy Now
Ab 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial - 77X3982 - Newark, An Avnet Company
Chicago, IL, United States
Ab 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial
77X3982
Ab 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial 77X3982
AB 26C 26#16 PIN RECP ROHS COMPLIANT: NO

AB 26C 26#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A28-12PW 77X3982
Product Name Ab 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22022-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details