5015 Solder In-Line Recp. 97-Blue Insert
AB 8C 8#12 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3101A22-23SW | Amphenol 97-3101A22-23SW | 07H2458 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 22, 8 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |