Amphenol Industrial Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97-3101A22-14SZ

Description
APH97-3101A22-14SZ
Request a Quote Datasheet
Description
APH97-3101A22-14SZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A22-14SZ - PEI-Genesis
Philadelphia, PA, United States
APH97-3101A22-14SZ

APH97-3101A22-14SZ

Buy Now
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J4755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J4755
Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J4755
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A22-14SZ 97J4755
Product Name Circular Connector Receptacle Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details