Amphenol Industrial Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 97-3101A22-11P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial - 97J4752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
97J4752
Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial 97J4752
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4752
Product Name Circular Connector Receptacle, Size 22, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details