Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3101A20-4SX

Description
AB 4C 4#12 SKT PLUG
Request a Quote
Description
AB 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A20-4SX - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#12 SKT PLUG

AB 4C 4#12 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3101A20-4SX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3101A20-4SX
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3101A20-4SX
5015 Solder In-Line Recp. 97-Blue Insert

5015 Solder In-Line Recp. 97-Blue Insert

Buy Now
Circular Connector Receptacle, Size 20, 4 Position, Cable; Product Range Amphenol Industrial - 97J4745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
97J4745
Circular Connector Receptacle, Size 20, 4 Position, Cable; Product Range Amphenol Industrial 97J4745
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A20-4SX 97-3101A20-4SX 97J4745
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle, Size 20, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Barrier Blocks - 1920-1877-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details