Amphenol Industrial Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97-3101A20-29SZ

Description
AB 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
AB 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A20-29SZ - PEI-Genesis
Philadelphia, PA, United States
AB 17C 17#16 SKT PLUG

AB 17C 17#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 97J4742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
97J4742
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial 97J4742
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A20-29SZ 97J4742
Product Name Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2036ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 70.0 amps
View Details
2 suppliers
Terminal Blocks - 39.2404 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers