Amphenol Industrial Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 97-3101A18-8P(946)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 18, 8 Position, from the Amphenol 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a cable mount receptacle style and is equipped with 8 solder pin contacts, which are not supplied with the connector. The shell is constructed from high-grade aluminum alloy, providing durability and environmental protection. It is RoHS compliant, ensuring it meets environmental standards. The connector supports both solder and crimp terminations and is recognized by UL and CSA, indicating compliance with safety standards. This product is suitable for applications requiring reliable electrical connections in non-environmental conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 18, 8 Position, from the Amphenol 97 Series is designed for general duty applications across various industries, including automotive, robotics, and machine tools. This connector features a cable mount receptacle style and is equipped with 8 solder pin contacts, which are not supplied with the connector. The shell is constructed from high-grade aluminum alloy, providing durability and environmental protection. It is RoHS compliant, ensuring it meets environmental standards. The connector supports both solder and crimp terminations and is recognized by UL and CSA, indicating compliance with safety standards. This product is suitable for applications requiring reliable electrical connections in non-environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial - 17M5735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
17M5735
Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 17M5735
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5735
Product Name Circular Connector Receptacle, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details