Amphenol Industrial Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97-3101A18-1P417

Description
97-3101A18-1P417
Request a Quote Datasheet
Description
97-3101A18-1P417
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A18-1P417 - PEI-Genesis
Philadelphia, PA, United States
97-3101A18-1P417

97-3101A18-1P417

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 97J4701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
97J4701
Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial 97J4701
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A18-1P417 97J4701
Product Name Circular Connector Receptacle Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers