APH97-3101A16S-8PX
5015 Solder In-Line Recp. 97-Blue Insert
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-3101A16S-8PX | 97-3101A16S-8PX | 97J4698 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle Size 16S, 5 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |