Amphenol Industrial Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97-3101A16S-6P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial - 97J4696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
97J4696
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97J4696
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4696
Product Name Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - EGB.0B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.5 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details