Amphenol Industrial Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97-3101A16S-5SX

Description
AB 3C 3#16S SKT PLUG
Request a Quote
Description
AB 3C 3#16S SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A16S-5SX - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#16S SKT PLUG

AB 3C 3#16S SKT PLUG

Buy Now
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial - 97J4695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
97J4695
Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial 97J4695
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A16S-5SX 97J4695
Product Name Circular Connector Receptacle Size 16S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details