Amphenol Industrial Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97-3101A14S-7SY

Description
97-3101A14S-7SY
Request a Quote Datasheet
Description
97-3101A14S-7SY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A14S-7SY - PEI-Genesis
Philadelphia, PA, United States
97-3101A14S-7SY

97-3101A14S-7SY

Buy Now
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 97J4679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
97J4679
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 97J4679
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A14S-7SY 97J4679
Product Name Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0231 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details