Amphenol Industrial Circular Connector Receptacle Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97-3101A14S-5SX

Description
AB 5C 5#16S SKT RECP
Request a Quote Datasheet
Description
AB 5C 5#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A14S-5SX - PEI-Genesis
Philadelphia, PA, United States
AB 5C 5#16S SKT RECP

AB 5C 5#16S SKT RECP

Buy Now
Circular Connector Receptacle Size 14S, 5 Position, Cable; Product Range Amphenol Industrial - 97J4673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
97J4673
Circular Connector Receptacle Size 14S, 5 Position, Cable; Product Range Amphenol Industrial 97J4673
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A14S-5SX 97J4673
Product Name Circular Connector Receptacle Size 14S, 5 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details