Amphenol Corporation Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 14S Shell Size, 14S-1 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97-3101A14S-1P

Description
APH97-3101A14S-1P
Request a Quote
Description
APH97-3101A14S-1P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3101A14S-1P - PEI-Genesis
Philadelphia, PA, United States
APH97-3101A14S-1P

APH97-3101A14S-1P

Buy Now
Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 14S Shell Size, 14S-1 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 97J4665 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 14S Shell Size, 14S-1 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amphenol Industrial
97J4665
Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 14S Shell Size, 14S-1 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97J4665
MS (MIL-C-5015)/97 SERIES 3101A CABLE RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14S SHELL SIZE, 14S-1 INSERT ARRANGEMENT, RECEPTACLE GENDER, 3 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3101A CABLE RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 14S SHELL SIZE, 14S-1 INSERT ARRANGEMENT, RECEPTACLE GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3101A14S-1P 97J4665
Product Name Ms (Mil-C-5015)/97 Series 3101A Cable Receptacles, Straight Body Style, Solder Termination, 14S Shell Size, 14S-1 Insert Arrangement, Receptacle Gender, 3 Contacts Rohs Compliant Amphenol Industrial
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details