Amphenol Industrial Circular Shell, Rcpt, Size 36, Al Alloy; Product Range Amphenol Industrial 97-3101A-36(850)

Description
CIRCULAR SHELL, RCPT, SIZE 36, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 36 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:36; Gender:Receptacle RoHS Compliant: No
Description
CIRCULAR SHELL, RCPT, SIZE 36, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 36 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:36; Gender:Receptacle RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 36, Al Alloy; Product Range Amphenol Industrial - 96F5190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 36, Al Alloy; Product Range Amphenol Industrial
96F5190
Circular Shell, Rcpt, Size 36, Al Alloy; Product Range Amphenol Industrial 96F5190
CIRCULAR SHELL, RCPT, SIZE 36, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 36 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:36; Gender:Receptacle RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 36, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 36 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:36; Gender:Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5190
Product Name Circular Shell, Rcpt, Size 36, Al Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details