Amphenol Industrial Circular Connector Assemblies 97-3101A-32-8S

Description
30 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
30 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3101A-32-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3101A-32-8S-ND
Circular Connector Assemblies 97-3101A-32-8S-ND
30 Position Circular Connector Receptacle, Female Sockets Solder Cup

30 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,cable recept,size 32,6#12 & 24#16 solder socket cont,olive - 70108021 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 32,6#12 & 24#16 solder socket cont,olive
70108021
connector,metal circ,cable recept,size 32,6#12 & 24#16 solder socket cont,olive 70108021
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 97-3101A-32-8S-ND 70108021
Product Name Circular Connector Assemblies connector,metal circ,cable recept,size 32,6#12 & 24#16 solder socket cont,olive
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers