Amphenol Corporation Circular Connector Assemblies 97-3101A-28-12S

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-28-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-28-12S-ND
Circular Connector Assemblies 339-97-3101A-28-12S-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
Fort Worth, TX, USA
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab
70107589
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab 70107589
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab

connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab

Supplier's Site
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab - 70107997 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab
70107997
connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab 70107997
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial - 23H5983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial
23H5983
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial 23H5983
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-28-12S-ND 70107589 70107997 23H5983
Product Name Circular Connector Assemblies connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab connector,metal circ,cable recept,size 28,26 #16 solder socket cont,olive drab Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 500 to 700 volts 500 to 700 volts
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Specs
Connector Type Automotive Connector
View Details