Amphenol Industrial Circular Connector Assemblies 97-3101A-24-2S

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-24-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-24-2S-ND
Circular Connector Assemblies 339-97-3101A-24-2S-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
connector,metal circ,cable recept,size 24,7 #12 solder socket contact,olive drab - 70107971 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 24,7 #12 solder socket contact,olive drab
70107971
connector,metal circ,cable recept,size 24,7 #12 solder socket contact,olive drab 70107971
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Conn, Rcpt, 24-2, Cable Mount; Product Range Amphenol Industrial - 23H5953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-2, Cable Mount; Product Range Amphenol Industrial
23H5953
Circular Conn, Rcpt, 24-2, Cable Mount; Product Range Amphenol Industrial 23H5953
CIRCULAR CONN, RCPT, 24-2, CABLE MOUNT; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-2 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-2, CABLE MOUNT; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-24-2S-ND 70107971 23H5953
Product Name Circular Connector Assemblies connector,metal circ,cable recept,size 24,7 #12 solder socket contact,olive drab Circular Conn, Rcpt, 24-2, Cable Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 900 volts 900 to 1250 volts
Current Rating 23.0 amps 23.0 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG316 Cable - ET-BMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details