Amphenol Industrial Circular Connector, Receptacle, 2 Position, 22-8, Cable; Product Range Amphenol Industrial 97-3101A-22-8S

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Receptacle, 2 Position, 22-8, Cable; Product Range Amphenol Industrial - 23H5939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 22-8, Cable; Product Range Amphenol Industrial
23H5939
Circular Connector, Receptacle, 2 Position, 22-8, Cable; Product Range Amphenol Industrial 23H5939
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 22-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 22-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site
Circular Mil Spec Connector 2P Amphenol Industrial - 95AJ5712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Mil Spec Connector 2P Amphenol Industrial
95AJ5712
Circular Mil Spec Connector 2P Amphenol Industrial 95AJ5712
CIRCULAR MIL SPEC CONNECTOR 2P

CIRCULAR MIL SPEC CONNECTOR 2P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3101A-22-8S 23H5939 95AJ5712
Product Name Circular Connector, Receptacle, 2 Position, 22-8, Cable; Product Range Amphenol Industrial Circular Mil Spec Connector 2P Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details