CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:22; Gender:Receptacle RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96F5182 |
| Product Name | Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |