Amphenol Industrial Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3101A-20-689

Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial - 97J4655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
97J4655
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97J4655
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Receptacle RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:20; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4655
Product Name Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details