Connector
MIL-5015 97 THREADED RECEPT
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
MIL SPEC CIR CONN, RCPT, 20-3, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-3 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3101A-20-3S | 339-97-3101A-20-3S-ND | 70108029 | 23H5885 |
| Product Name | Circular Connector Assemblies | connector,metal circ,cable recept,size 20,3 #12 solder socket cont,olive drab | Mil Spec Cir Conn, Rcpt, 20-3, Solder; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Voltage Rating | 900 volts | 900 to 1250 volts | ||
| Current Rating | 23.0 amps | 23.0 amps | ||
| Geometry | Straight |