Amphenol Industrial Circular Connector Assemblies 97-3101A-20-29S

Description
17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-20-29S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-20-29S-ND
Circular Connector Assemblies 339-97-3101A-20-29S-ND
17 Position Circular Connector Receptacle, Female Sockets Solder Cup

17 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial - 92F5563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial
92F5563
Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial 92F5563
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,cable recept,size 20,17 #16 solder socket cont,olive drab - 70107947 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 20,17 #16 solder socket cont,olive drab
70107947
connector,metal circ,cable recept,size 20,17 #16 solder socket cont,olive drab 70107947
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-20-29S-ND 92F5563 70107947
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 17 Position, Cable; Product Range Amphenol Industrial connector,metal circ,cable recept,size 20,17 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data