5015 Solder In-Line Recp. 97-Blue Insert
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Connector
MIL-5015 97 THREADED
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 6 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3101A-18-12S | 97-3101A-18-12S-ND | 97-3101A-18-12S | 97-3101A-18-12S | 92F5616 | 389711 | 70107927 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 18, 6 Position, Cable; Product Range Amphenol Industrial | Connector/Terminal/Pin | connector,metal circ,cable recept,size 18,6 #16 solder socket cont,olive drab | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded | |||||
| Gender | Female / Jack |