Amphenol Industrial Circular Connector Assemblies 97-3101A-16S-8S

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3101A-16S-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3101A-16S-8S-ND
Circular Connector Assemblies 339-97-3101A-16S-8S-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3101A-16S-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3101A-16S-8S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3101A-16S-8S
5015 Solder In-Line Recp. 97-Blue Insert

5015 Solder In-Line Recp. 97-Blue Insert

Buy Now
connector,metal circ,cable recept,size 16s,5 #16 solder socket cont,olive drab - 70107911 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 16s,5 #16 solder socket cont,olive drab
70107911
connector,metal circ,cable recept,size 16s,5 #16 solder socket cont,olive drab 70107911
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector Receptacle Size 16S, 5 Position, Cable; Product Range Amphenol Industrial - 92F5615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
92F5615
Circular Connector Receptacle Size 16S, 5 Position, Cable; Product Range Amphenol Industrial 92F5615
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 5 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3101A-16S-8S-ND 97-3101A-16S-8S 70107911 92F5615
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,cable recept,size 16s,5 #16 solder socket cont,olive drab Circular Connector Receptacle Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details