Amphenol Industrial Circular Shell, Rcpt, Size 16, Al Alloy; Product Range Amphenol Industrial 97-3101A-16(850)

Description
CIRCULAR SHELL, RCPT, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16; Gender:Receptacle RoHS Compliant: No
Description
CIRCULAR SHELL, RCPT, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16; Gender:Receptacle RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 16, Al Alloy; Product Range Amphenol Industrial - 96F5174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 16, Al Alloy; Product Range Amphenol Industrial
96F5174
Circular Shell, Rcpt, Size 16, Al Alloy; Product Range Amphenol Industrial 96F5174
CIRCULAR SHELL, RCPT, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16; Gender:Receptacle RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 16, AL ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16; Gender:Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5174
Product Name Circular Shell, Rcpt, Size 16, Al Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details